EN
  • EN
  • DE

KA431L

Part No KA431L
Manufacturer Fairchild/ON Semiconductor
Description Programmable Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192388-KA431L
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Ultra Librarian 3D Model Ultra Librarian KA431L CAD Model

Description

The KA431L is a three-terminal adjustable shunt regulator manufactured by Fairchild Semiconductor (now ON Semiconductor). It functions as a precision voltage reference and is widely used in various voltage regulation and control applications. Its key feature is its adjustable output voltage, which can be set using external resistors.

Applications:

  • Adjustable Power Supplies: Used as a voltage reference in adjustable power supplies.
  • Overvoltage Protection: Provides overvoltage protection in electronic circuits.
  • Precision Current Sources: Employed in precision current source designs.
  • Voltage Monitoring: Used for monitoring voltage levels in various applications.
  • Error Amplifiers: Functions as an error amplifier in feedback control systems.

Features:

  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Low Temperature Coefficient: Stable performance over a wide temperature range.
  • Low Output Noise: Minimizes noise in regulated voltage output.
  • High Stability: Provides stable and accurate voltage regulation.
  • Wide Operating Current Range: Operates over a broad range of cathode currents.

Benefits:

  • Flexibility in Voltage Regulation: Adjustable output voltage allows for customized voltage regulation.
  • Stable Performance: Low temperature coefficient ensures consistent performance.
  • Precise Voltage Reference: Provides an accurate voltage reference for control circuits.
  • Simplified Circuit Design: Reduces the complexity of voltage regulation designs.
  • Cost-Effective Solution: Offers a simple and affordable voltage regulation option.

Additional Details:

The KA431L operates by sinking current to regulate the voltage at its reference input. The output voltage is determined by the ratio of two external resistors connected in a voltage divider configuration. Proper selection of these resistors is crucial to achieving the desired output voltage. The device is typically available in various packages, including TO-92 and SO-8. The datasheet provides detailed specifications for operating conditions, temperature ranges, and other critical parameters. It's essential to consult the datasheet to ensure optimal circuit design and performance. The reference voltage is typically around 2.5V, and the output voltage can be adjusted above this value.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess