EN
  • EN
  • DE

KSA1201

Part No KSA1201
Manufacturer Fairchild/ON Semiconductor
Description Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1193526-KSA1201
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSA1201 CAD Model

Description

The KSA1201 is a PNP epitaxial silicon transistor designed for use in audio amplifier and general-purpose switching applications. Manufactured by Fairchild Semiconductor (now part of ON Semiconductor), it offers good linearity and high gain characteristics.

Applications

  • Audio amplifiers (preamplifiers, power amplifiers)
  • General-purpose switching circuits
  • Analog signal processing
  • Driver stages
  • Linear regulators

Features

  • High collector current (IC) capability
  • Low noise figure
  • High current gain (hFE)
  • Excellent linearity
  • Complementary to KSC2690 NPN transistor

Benefits

  • High-quality audio reproduction: Low noise and good linearity ensure minimal distortion in audio amplifier circuits.
  • Versatile application: Suitable for a wide range of switching and amplification tasks.
  • Easy circuit design: High gain simplifies biasing and reduces the need for multiple gain stages.
  • Cost-effective solution: Offers excellent performance at a competitive price.
  • Reliable operation: Manufactured to stringent quality standards for long-term reliability.

Additional Details

The KSA1201 is typically available in a TO-92 package. Key specifications include collector-emitter voltage (VCEO), collector-base voltage (VCBO), emitter-base voltage (VEBO), collector current (IC), and power dissipation (PD). The current gain (hFE) is a critical parameter that determines the transistor's amplification capability. Consult the datasheet for specific values and operating characteristics. It's essential to observe the maximum ratings to avoid damage to the transistor.

The KSA1201 is often used in complementary pairs with the KSC2690 NPN transistor in push-pull amplifier configurations. Ensure proper heat sinking is provided if the transistor is operated at high power levels. The device is typically RoHS compliant.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3525 $60.8625
105+ $1.1100 $116.5500
165+ $1.0753 $177.4245
225+ $1.0407 $234.1575
290+ $1.0060 $291.7400
385+ $0.9021 $347.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess