EN
  • EN
  • DE

KSA928AY

Part No KSA928AY
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO-92
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
RoHS State Request Verification
Win Source Part Number 714737-KSA928AY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSA928AY CAD Model

Description

The KSA928AY is a PNP Epitaxial Silicon Transistor manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It's commonly used for amplification and switching purposes in various electronic circuits.

Applications

  • Audio Amplifiers: Used as a small signal amplifier in audio amplification stages.
  • Switching Circuits: Employed in switching applications for controlling current flow.
  • Driver Stages: Used to drive larger transistors or other components.
  • General Purpose Amplification: Suitable for various general-purpose amplification needs.
  • Linear Regulators: Used as a pass transistor in linear voltage regulators.

Features

  • PNP Transistor: Complementary to NPN transistors, offering design flexibility.
  • High Collector-Emitter Voltage (VCEO): Provides a wide operating voltage range.
  • High Collector Current (IC): Capable of handling moderate current levels.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • Small Signal Amplifier: Suitable for amplification of small signals.

Benefits

  • Versatile Application: Suitable for both amplification and switching applications.
  • Efficient Performance: Low saturation voltage contributes to efficient switching.
  • Reliable Operation: High voltage and current ratings ensure robust performance.
  • Easy to Use: Standard transistor configuration simplifies circuit design.

Technical Specifications

The KSA928AY has a high collector-emitter voltage (VCEO) rating. It can handle a moderate collector current (IC). The transistor exhibits a low saturation voltage, allowing for efficient switching. It is typically available in a through-hole package. Refer to the ON Semiconductor datasheet for complete specifications, including gain (hFE) characteristics and thermal resistance.

The KSA928AY is a reliable and versatile PNP transistor suitable for a variety of applications. Its high voltage and current ratings, combined with its efficient switching performance, make it a valuable component in many electronic circuits.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
RF Micro Devices
Lowest to $2.8390
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1247 $57.9855
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,410+ $0.0959 $231.1190
3,090+ $0.0936 $289.2240
4,170+ $0.0832 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess