EN
  • EN
  • DE

AC40-04CE-R

Part No AC40-04CE-R
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description F/r/l Combo Modular
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007157-AC40-04CE-R
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AC40-04CE-R CAD Model

Description

The AC40-04CE-R is an industrial equipment component manufactured by SMC Diode Solutions. This component is most likely an AC switch-mode power supply (SMPS) designed to provide stable and regulated DC power for various industrial applications. The “AC40” likely signifies the AC input voltage range or series, while “04” could represent the output voltage, and the remaining characters (CE-R) might denote specific features, certifications, or packaging.

Applications

  • Industrial Automation Systems: Powering controllers, sensors, and actuators in automated manufacturing processes.
  • Power Distribution Units (PDUs): Providing regulated power to various devices within a PDU.
  • LED Lighting Systems: Supplying stable DC power to industrial LED lighting applications.
  • Programmable Logic Controllers (PLCs): Powering the core logic and I/O modules of PLCs.
  • Test and Measurement Equipment: Used in power supplies for testing instruments and measurement devices.

Features

  • Switch-Mode Power Supply (SMPS): Provides efficient power conversion with minimal energy loss.
  • Regulated DC Output: Delivers stable and consistent DC voltage to connected devices.
  • Overcurrent Protection: Protects the power supply and connected equipment from excessive current draw.
  • Overvoltage Protection: Safeguards against voltage spikes that could damage sensitive components.
  • Short Circuit Protection: Automatically shuts down the power supply in the event of a short circuit.
  • Compact Design: Space-saving design allows for easy integration into various industrial systems.

Benefits

  • Reliable Power Delivery: Provides stable and consistent power to ensure smooth operation of industrial equipment.
  • Efficient Energy Conversion: Reduces energy waste and lowers operating costs.
  • Enhanced Equipment Protection: Protects connected devices from damage due to voltage or current fluctuations.
  • Long Lifespan: Designed for long-term reliability in demanding industrial environments.
  • Easy Integration: Compact design and standard connectors simplify installation.
  • Reduced Downtime: Minimizes the risk of equipment failure due to power-related issues.

Additional Details

Detailed specifications such as input voltage range, output voltage and current ratings, operating temperature range, and certifications (e.g., CE, RoHS) are available in the product datasheet from SMC Diode Solutions. The datasheet also includes information on mounting options, connector types, and other relevant details for integration into industrial systems.

You May Also Be Interested in

Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
3M
KEYBOARD PLATFORM ADJUSTABLE KP2
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess