EN
  • EN
  • DE

KSD325

Part No KSD325
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067981-KSD325
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSD325 CAD Model

Description

The KSD325 is a silicon NPN transistor manufactured by Fairchild/ON Semiconductor. It's designed for use in medium power amplifier and switching applications, offering good performance and reliability.

Applications

  • Audio Amplifiers: Used in audio amplifier stages for signal amplification.
  • Switching Regulators: Employed in switching regulators for efficient power conversion.
  • DC-DC Converters: Utilized in DC-DC converters to step up or step down voltage levels.
  • Motor Drivers: Used in motor driver circuits to control the speed and direction of small motors.
  • General Purpose Switching: Suitable for general-purpose switching applications in electronic circuits.

Features

  • NPN Transistor: Standard NPN transistor structure.
  • Medium Power Dissipation: Can handle moderate power levels.
  • High Collector-Emitter Voltage: High voltage handling capabilities.
  • Fast Switching Speed: Relatively fast switching speed for efficient operation in switching circuits.
  • TO-126 Package: A common and easy-to-mount package type.

Benefits

  • Reliable Performance: Offers dependable performance in various applications.
  • Efficient Power Conversion: Contributes to efficient power conversion in regulator circuits.
  • Versatile Usage: Suitable for a wide range of medium-power applications.
  • Easy to Integrate: Simple to integrate into circuits due to its standard transistor characteristics and packaging.

Additional Details

The KSD325 typically comes in a TO-126 package. Key specifications include a Collector-Emitter Voltage (VCEO) of 80V, Collector Current (IC) of 3A, and power dissipation of 10W. The DC current gain (hFE) typically ranges from 40 to 140. The operating temperature range is typically from -55°C to +150°C.

Proper biasing and heat sinking are important considerations when using the KSD325, especially in high-power applications. It's also recommended to consult the datasheet for detailed electrical characteristics and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess