EN
  • EN
  • DE

KSE13009F

Part No KSE13009F
Manufacturer Fairchild/ON Semiconductor
Description High Voltage Switch Mode Application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1193649-KSE13009F
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSE13009F CAD Model

Description

The KSE13009F is a high-voltage, high-speed NPN power transistor manufactured by Fairchild Semiconductor (now ON Semiconductor). It's designed for high-power switching applications, commonly found in power supplies, inverters, and motor control circuits. The KSE13009F offers robust performance and is suitable for demanding applications.

Applications

  • Switching power supplies
  • Uninterruptible power supplies (UPS)
  • Inverters
  • Motor control circuits
  • High-voltage switching circuits
  • Lighting ballasts

Features

  • High Voltage Capability: Can handle high collector-emitter voltages.
  • High Current Capability: Can handle high collector currents.
  • Fast Switching Speed: Enables efficient operation in switching applications.
  • Low Saturation Voltage: Minimizes power dissipation.
  • High Power Dissipation: Can dissipate a significant amount of power.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Efficient Power Conversion: Fast switching speed and low saturation voltage contribute to efficient power conversion.
  • Robust Performance: High voltage and current capabilities ensure reliable operation.
  • Versatile Application: Suitable for a wide range of power switching applications.
  • Improved System Efficiency: Reduces power losses and improves overall system efficiency.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The KSE13009F is typically packaged in a TO-220 or similar through-hole package. Proper heat sinking is crucial to ensure reliable operation at high power levels. The transistor's key specifications include its collector-emitter voltage, collector current, and power dissipation rating. When designing with the KSE13009F, it is important to adhere to the manufacturer's recommended operating conditions and thermal management guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess