EN
  • EN
  • DE

LM1458

Part No LM1458
Manufacturer Fairchild/ON Semiconductor
Description Dual Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1196867-LM1458
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian LM1458 CAD Model

Description

The LM1458 is a dual operational amplifier (op-amp) integrated circuit. Manufactured by Fairchild and ON Semiconductor (among others), it consists of two independent, high-gain, internally frequency-compensated operational amplifiers designed for a wide range of analog applications. Its versatility and ease of use have made it a popular choice in various electronic circuits.

Applications

  • Audio amplifiers: Used in preamplifiers, tone controls, and active filters for audio processing.
  • Instrumentation amplifiers: Employed in data acquisition systems and measurement equipment.
  • Voltage comparators: Implemented in circuits that compare two voltages and provide a digital output.
  • Active filters: Used to design low-pass, high-pass, band-pass, and band-stop filters.
  • Oscillators: Incorporated in various oscillator circuits, such as relaxation oscillators and Wien bridge oscillators.

Features

  • Dual Operational Amplifiers: Contains two independent op-amps in a single package.
  • Internal Frequency Compensation: Eliminates the need for external compensation components.
  • High Voltage Gain: Provides a high voltage gain for amplifying weak signals.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Short-Circuit Protection: Offers short-circuit protection to prevent damage.
  • No Latch-Up: Free from latch-up problems, enhancing reliability.
  • Industry Standard Pinout: Follows an industry-standard pinout for easy replacement.

Benefits

  • Versatile: Suitable for a wide range of analog applications.
  • Easy to Use: Requires minimal external components, simplifying circuit design.
  • Stable Performance: Provides stable and reliable performance in various operating conditions.
  • Cost-Effective: Offers a cost-effective solution for dual op-amp applications.
  • Widely Available: Readily available from multiple manufacturers and distributors.

Additional Details

The LM1458 typically operates with a dual power supply (e.g., ±15V). Key specifications include input offset voltage, input bias current, input offset current, and slew rate. It is available in various package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). Understanding the datasheet specifications is crucial for proper circuit design and ensuring optimal performance. The LM1458 is a general-purpose op-amp and might not be suitable for all high-precision or high-speed applications. For such applications, more specialized op-amps may be required. Proper decoupling capacitors are recommended near the power supply pins to minimize noise and ensure stable operation.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess