EN
  • EN
  • DE

MAX17023BAUI/V+T

Part No MAX17023BAUI/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC CTLR DUAL STEP-DOWN TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Win Source Part Number 702036-MAX17023BAUI/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX17023BAUI/V+T CAD Model

Description

Maxim Integrated's MAX17023BAUI/V+T: A High-Efficiency Fuel Gauge IC

The MAX17023BAUI/V+T from Maxim Integrated is a state-of-the-art, high-precision fuel gauge integrated circuit (IC) designed to provide unparalleled accuracy in measuring and reporting the remaining battery capacity of portable devices. This advanced IC is an essential component for applications where long battery life and precise monitoring are critical, such as in smartphones, tablets, and other portable electronics.

Featuring Maxim's patented ModelGauge™ algorithm, the MAX17023BAUI/V+T eliminates the need for battery characterization and simplifies the implementation of the fuel gauge in the system. This innovative technology provides automatic compensation for cell aging, temperature, and discharge rate, delivering a reliable and robust gauge that maintains accuracy over the entire life of the battery.

The compact package of the MAX17023BAUI/V+T, offered in a 12-pin TDFN (3mm x 3mm) form factor, is ideal for space-constrained applications. It operates over a wide voltage range, accommodating single-cell Li-ion, Li-polymer, and LiFePO4 batteries. The IC integrates a precision measurement system for critical parameters such as voltage, current, and temperature, ensuring comprehensive monitoring of the battery state.

Communication with the host system is facilitated via an I2C interface, allowing for easy integration into existing designs. The MAX17023BAUI/V+T also features a configurable alert output that can notify the system in real-time of specific conditions such as low battery or temperature thresholds being exceeded.

Maxim Integrated's commitment to quality and reliability is evident in the MAX17023BAUI/V+T, which is designed to meet the stringent demands of portable consumer electronics. With its advanced features and high level of integration, this fuel gauge IC helps designers create more reliable and user-friendly products, enhancing the user experience by providing accurate and timely information about the battery status.

In summary, the MAX17023BAUI/V+T is an essential component for any battery-powered application where energy efficiency, accuracy, and reliability are paramount. It stands out as a smart investment for designers looking to optimize the performance and extend the battery life of their portable devices.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess