The LM7806A is a three-terminal positive voltage regulator that provides a fixed 6V output voltage. Manufactured by Fairchild/ON Semiconductor, it is designed for a wide range of applications requiring a stable and regulated 6V power supply.
Applications
- Power supplies for microcontrollers
- Voltage regulation for logic circuits
- Battery chargers
- Linear regulators for electronic devices
- Powering sensors and transducers
Features
- Fixed 6V output voltage: Provides a stable and accurate voltage supply.
- Internal thermal overload protection: Protects the regulator from overheating.
- Short-circuit current limiting: Prevents damage from output shorts.
- Output transistor safe-area compensation: Enhances device reliability.
- No external components required: Simplifies circuit design and reduces component count.
Benefits
- Stable voltage supply: Ensures reliable operation of electronic circuits.
- Easy to use: Simplifies circuit design and reduces development time.
- Protection features: Prevents damage to the regulator and connected circuits.
- Cost-effective: Provides a low-cost solution for voltage regulation.
- Wide operating temperature range: Enables operation in various environmental conditions.
Specifications
The LM7806A typically provides a 6V output voltage with a tolerance of ±5%. It can supply an output current of up to 1A with adequate heat sinking. The input voltage range is typically from 8V to 25V. The regulator includes internal thermal overload protection, which shuts down the output when the junction temperature exceeds a specified limit. It also includes short-circuit current limiting to protect the device from output shorts. Consult the datasheet for exact ratings and operating conditions.
The LM7806A is a simple and reliable voltage regulator that is suitable for a wide range of applications. Its ease of use and built-in protection features make it a popular choice for both hobbyists and professional engineers.