EN
  • EN
  • DE

LM7809C

Part No LM7809C
Manufacturer Fairchild/ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-220
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 739339-LM7809C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM7809C CAD Model

Description

The LM7809C is a three-terminal positive voltage regulator from Fairchild Semiconductor (now ON Semiconductor). It is part of the LM78xx series of regulators, which are widely used in electronic circuits to provide a stable and regulated DC voltage output. The LM7809C specifically provides a +9V output.

Applications:

  • Power Supplies: Used in power supplies to regulate the output voltage and ensure a stable DC voltage for electronic circuits.
  • Battery Chargers: Employed in battery chargers to provide a regulated voltage for charging batteries.
  • Microcontroller Power: Provides a regulated 9V supply for microcontrollers and other digital circuits.
  • Linear Regulators: Used as a linear regulator in various electronic devices.
  • Industrial Control Systems: Integrated in industrial equipment needing a stable 9V power source.

Features:

  • Three-Terminal Regulator: Easy to use with only three terminals: input, output, and ground.
  • +9V Output: Provides a stable and regulated +9V DC output voltage.
  • Internal Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Protects the regulator from overheating by shutting down the output.
  • Safe-Area Compensation: Provides safe operating area compensation for improved reliability.

Benefits:

  • Stable Voltage Output: Provides a stable and regulated voltage, ensuring consistent performance of electronic circuits.
  • Easy to Use: Simple three-terminal design simplifies circuit design and implementation.
  • Overload Protection: Built-in protection features prevent damage to the regulator and connected circuits.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various environments.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.

Additional Details:

The LM7809C requires only a few external components for operation, such as input and output capacitors, to improve stability and reduce noise. The input voltage must be higher than the output voltage (typically a few volts higher) for proper regulation. The regulator is typically packaged in a TO-220 package, which allows for easy heat sinking to dissipate heat generated during operation. The datasheet provides detailed information about the device's electrical characteristics, thermal characteristics, and application guidelines. It is a robust and reliable voltage regulator widely used in a variety of electronic applications for its simplicity and protection features. When using it, it's important to consider the thermal requirements, as excessive heat can affect its performance and lifespan.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2564 $58.9720
550+ $0.2102 $115.6100
855+ $0.2033 $173.8215
1,170+ $0.1975 $231.0750
1,520+ $0.1906 $289.7120
2,030+ $0.1709 $346.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess