EN
  • EN
  • DE

MC7808A

Part No MC7808A
Manufacturer Fairchild/ON Semiconductor
Description 3-Terminal 1A Positive Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1220063-MC7808A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MC7808A CAD Model

Description

The MC7808A is a three-terminal positive voltage regulator from Fairchild/ON Semiconductor, designed to provide a stable 8V output voltage. It's commonly used in a wide range of electronic devices and power supply applications to ensure a consistent and reliable voltage source for sensitive components. This series of regulators offers built-in protection features that prevent damage from overloads or overheating.

Applications:

  • Linear Voltage Regulation
  • Power Supplies for Microcontrollers
  • Instrumentation
  • Consumer Electronics
  • Voltage Regulation for TTL Logic

Features:

  • Output Current up to 1A
  • Fixed 8V Output Voltage
  • Thermal Overload Protection
  • Short-Circuit Current Limiting
  • Output Transistor Safe-Area Compensation

Benefits:

  • Stable and Reliable Voltage: Provides a consistent 8V output, ensuring reliable operation of connected devices.
  • Overload Protection: Prevents damage from excessive current draw, increasing system longevity.
  • Thermal Protection: Shuts down the regulator in case of overheating, preventing damage.
  • Simplified Design: Requires minimal external components for operation.

Additional Details:

The MC7808A requires a minimum input voltage typically around 10.5V to maintain regulation. The device is typically packaged in a TO-220 package. It offers internal current limiting, and safe area protection. The operating temperature range is typically from 0°C to +125°C. Because of the internal protection features, these regulators are virtually indestructible. The MC7808A regulators can be used to create adjustable voltage regulators with the addition of two external resistors.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4539 $59.0070
310+ $0.3731 $115.6610
480+ $0.3615 $173.5200
665+ $0.3500 $232.7500
855+ $0.3384 $289.3320
1,150+ $0.3026 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess