EN
  • EN
  • DE

MC7905

Part No MC7905
Manufacturer Fairchild/ON Semiconductor
Description 3-Terminal 1A Negative Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1220249-MC7905
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC7905 CAD Model

Description

The MC7905 is a three-terminal negative voltage regulator manufactured by Fairchild/ON Semiconductor. This device is designed to provide a fixed -5V output voltage with a typical output current of 1A. It is part of the MC79xx series of regulators, known for their simplicity, reliability, and ease of use in various electronic applications.

Applications:

  • Negative Voltage Power Supplies: Providing a regulated -5V supply for analog circuits and other components.
  • Linear Regulators for Microprocessors and Logic Circuits: Supplying negative voltage rails required by certain ICs.
  • On-Card Regulation: Regulating voltage locally on circuit boards to minimize noise and voltage drops.
  • Post Regulation for Switching Power Supplies: Improving the output voltage accuracy and stability of switching regulators.
  • Instrumentation and Measurement Equipment: Providing a stable negative voltage reference for accurate measurements.

Features:

  • Fixed Output Voltage of -5V: Provides a stable and predictable negative voltage.
  • Output Current up to 1A: Capable of supplying a continuous current of 1A to the load.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to overheating.
  • Internal Short-Circuit Current Limiting: Limits the output current to prevent damage from short circuits.
  • Output Transistor Safe-Area Compensation: Ensures reliable operation under various load conditions.
  • No External Components Required: Simplifies the design process and reduces BOM cost.

Benefits:

  • Simplified Design: Requires no external components, reducing design complexity and time.
  • Reliable Operation: Built-in protection features ensure robust and reliable operation.
  • Cost-Effective: Reduces BOM cost and simplifies manufacturing.
  • Stable Output Voltage: Provides a consistent and predictable negative voltage.
  • Easy to Use: Simple three-terminal configuration for easy integration into circuits.

Additional Details:

The MC7905 requires a minimum input voltage of approximately -7V to maintain a stable -5V output. It is typically available in a TO-220 package, which allows for easy heat sinking to dissipate power. The regulator features internal thermal overload protection, which shuts down the output if the junction temperature exceeds a safe limit. It also includes short-circuit current limiting, which prevents damage from short circuits by limiting the output current. The MC7905 is a robust and reliable negative voltage regulator suitable for a wide range of applications requiring a stable -5V supply.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess