EN
  • EN
  • DE

MCF5270VM100L23W

Part No MCF5270VM100L23W
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078051-MCF5270VM100L23W
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCF5270VM100L23W CAD Model

Description

The MCF5270VM100L23W is a ColdFire V2 microprocessor, originally from Freescale and now part of ON Semiconductor's portfolio. It's designed for embedded systems requiring a balance of performance, power efficiency, and integrated peripherals. The ColdFire architecture is known for its compact code size and efficient execution, making it suitable for a variety of applications.

Applications:

  • Industrial control and automation
  • Networking equipment (routers, switches, gateways)
  • Building automation systems
  • Medical devices
  • Automotive applications (engine control, diagnostics)

Features:

  • ColdFire V2 core: A 32-bit processor core optimized for embedded applications.
  • 100 MHz clock frequency: Provides ample processing power for real-time tasks.
  • Integrated Ethernet MAC: Enables seamless network connectivity.
  • USB On-The-Go (OTG): Supports both host and device USB functionality.
  • CAN controller: Facilitates communication in automotive and industrial networks.
  • UART, SPI, I2C serial interfaces: Offers versatile communication options for connecting to various peripherals.
  • Timers and PWM modules: Allows for precise timing and control of external devices.

Benefits:

  • Efficient processing: Delivers high performance with minimal power consumption.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Flexible connectivity: Supports a wide range of communication protocols.
  • Compact code size: Minimizes memory requirements, lowering system cost.
  • Robust design: Ensures reliable operation in demanding environments.

Additional Details:

The MCF5270VM100L23W typically features internal SRAM for code and data storage. It also supports external memory interfaces for expanding memory capacity. Operating voltage is usually in the range of 1.8V to 3.3V. The device is often available in LQFP packages. For detailed specifications, pin configurations, and electrical characteristics, consult the ON Semiconductor datasheet for this specific part number.

You May Also Be Interested in

Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Texas Instruments
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess