EN
  • EN
  • DE
  • IT

MID400SD

Part No MID400SD
Manufacturer Fairchild/ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 2.5KV OPN COLLECTOR 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 2500Vrms
Input Type AC, DC
Output Type Open Collector
Channel Output Current 20mA
Propagation Delay tpLH / tpHL (Max) 1ms, 1ms (Typ)
Forward Voltage 1.5V (Max)
Supply Voltage - Operating 7V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 132882-MID400SD
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian MID400SD CAD Model

Description

The Fairchild/ON Semiconductor MID400SD is an Isolator with one channel and an output type of Open Collector.

  • Output Type: Open Collector
  • Common Mode Transient Immunity (Min): Not specified
  • Propagation Delay tpLH / tpHL (Max): 1ms, 1ms (Typ)
  • Isolation Voltage: 2500Vrms
  • Input Type: AC, DC
  • Package: 8-SMD
  • Mounting: Surface Mount
  • Supply Voltage: 7V
  • Channel Output Current: 20mA
  • Package Contains: 1k pcs

You May Also Be Interested in

CEL
OPTOISO 2.5KV OPEN COLL 8SSOP
Lowest to $2.8058
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Need more? Email Us
Renesas Electronics America
HI-SPEED OPTOCPLR SO-8
Lowest to $4.7954
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $0.7718
Renesas Electronics America
HI-SPD OPTOCPLR SO-5
Lowest to $2.2897
Toshiba Semiconductor and Storage
OPTOISO 5KV 2CH OPN COL 8DIP
Lowest to $2.4541
Renesas Electronics America
HI-SPD OPTOCPLR SO-5
Lowest to $2.6432
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.9285 $71.3565
20+ $6.5055 $130.1100
31+ $6.3025 $195.3775
43+ $6.0993 $262.2699
55+ $5.8962 $324.2910
74+ $5.2856 $391.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 816 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess