EN
  • EN
  • DE

MJD31

Part No MJD31
Manufacturer Fairchild/ON Semiconductor
Description General Purpose Amplifier Low Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1223652-MJD31
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJD31 CAD Model

Description

The MJD31 is a medium-power NPN bipolar junction transistor (BJT) manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for general-purpose amplification and switching applications. The transistor offers a good combination of voltage, current, and power handling capabilities, making it suitable for a wide range of electronic circuits.

Applications

  • General-Purpose Amplification: Used in amplifier circuits to increase the signal strength.
  • Switching Circuits: Employed in electronic switches to control the flow of current.
  • Motor Control: Used to drive and control small motors.
  • Audio Amplifiers: Functions as a key component in audio preamplifiers and driver stages.
  • Power Supplies: Used in linear power supplies to regulate voltage.

Features

  • NPN Bipolar Junction Transistor: Provides a simple and reliable switching and amplification solution.
  • Medium Power Dissipation: Offers a good balance between power handling and size.
  • High Collector Current: Capable of handling moderate current levels.
  • Low Saturation Voltage: Ensures efficient switching and minimizes power dissipation.
  • Fast Switching Speed: Provides rapid switching performance, improving the efficiency of switching circuits.

Benefits

  • Versatile Usage: Suitable for a broad range of applications, from amplification to switching and motor control.
  • Reliable Operation: Robust design ensures dependable performance in various environments.
  • Efficient Switching: Low saturation voltage and fast switching speed contribute to higher efficiency.
  • Cost-Effective: Provides a good balance of performance and cost.
  • Simplified Circuit Design: Its well-defined characteristics make it easier to integrate into various circuit designs.

Additional Details

The MJD31 typically comes in a DPAK (TO-252) surface-mount package, which provides good thermal dissipation capabilities. Key specifications include a collector-emitter voltage (VCEO) of 40V, a collector current (IC) of 3A, and a power dissipation of 15W. This transistor is often selected for its balance of performance, reliability, and cost-effectiveness in general-purpose applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2189 $50.3470
560+ $0.1796 $100.5760
865+ $0.1740 $150.5100
1,190+ $0.1684 $200.3960
1,540+ $0.1628 $250.7120
2,055+ $0.1460 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,320 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess