EN
  • EN
  • DE

MJE13007R

Part No MJE13007R
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078906-MJE13007R
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJE13007R CAD Model

Description

The MJE13007R is a high-voltage, high-speed switching NPN bipolar transistor manufactured by ON Semiconductor (formerly Fairchild). It's designed for use in off-line power converters, power supplies, and electronic lighting ballasts where efficiency and reliability are crucial. The device features a robust design capable of withstanding high-voltage stress and exhibits fast switching characteristics to minimize power losses. It's typically packaged in a TO-220 configuration for efficient heat dissipation.

Applications:

  • Off-line power converters (AC-DC)
  • Switch-mode power supplies (SMPS)
  • Electronic lighting ballasts (CFL, LED drivers)
  • High-voltage inverters
  • Auxiliary power supplies

Features:

  • High Collector-Emitter Breakdown Voltage (VCEO): Provides a large safety margin in high-voltage applications.
  • Fast Switching Speed: Reduces switching losses and improves overall efficiency.
  • Low Saturation Voltage (VCE(sat)): Minimizes conduction losses and enhances efficiency.
  • TO-220 Package: Allows for easy mounting and efficient heat removal.
  • RoHS Compliant: Lead Free Finish/RoHS Compliant for environmental consciousness.

Benefits:

  • Increased Efficiency: Fast switching and low saturation voltage contribute to higher power conversion efficiency.
  • Enhanced Reliability: High breakdown voltage provides robustness against voltage transients.
  • Reduced System Size: High switching frequency allows for the use of smaller passive components.
  • Improved Thermal Performance: TO-220 package facilitates efficient heat sinking.
  • Environmentally Compliant: Meets RoHS standards for reduced environmental impact.

Technical Specifications:

The MJE13007R typically features a VCEO of 400V, a collector current (IC) of around 8A, and a power dissipation capability of approximately 80W (depending on the ambient temperature and heat sinking). The DC current gain (hFE) is typically specified across a range of collector currents. The fast switching speed enables efficient operation in high-frequency power conversion circuits. The integrated diode provides freewheeling protection. These specifications make it well-suited for use in robust and efficient power supplies and lighting applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess