EN
  • EN
  • DE

MM74C192N

Part No MM74C192N
Manufacturer Fairchild/ON Semiconductor
Description Synchronous 4-Bit Up/Down Decade Counter . Synchronous 4-Bit Up/Down Binary Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1224578-MM74C192N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74C192N CAD Model

Description

The MM74C192N is a synchronous up/down decade counter manufactured by Fairchild Semiconductor (now ON Semiconductor). This integrated circuit is designed to count in BCD (Binary Coded Decimal) format and can be used in various digital counting and display applications. It offers features such as synchronous counting, preset capability, and clear input, making it a versatile component for digital logic design.

Applications

  • Digital Counters: Used as a basic building block in digital counting circuits.
  • Frequency Dividers: Employed in frequency divider circuits for timing and control applications.
  • Event Counters: Integrated into circuits that count the occurrence of specific events.
  • Digital Displays: Used to drive BCD-to-7 segment decoders for numerical displays.
  • Timers: Implemented in timing circuits for various applications.

Features

  • Synchronous Up/Down Counting: Counts up or down synchronously with a clock signal.
  • BCD Decade Counter: Counts in BCD (Binary Coded Decimal) format.
  • Preset Capability: Allows the counter to be initialized to a specific value.
  • Clear Input: Resets the counter to zero.
  • Carry and Borrow Outputs: Facilitates cascading multiple counters.

Benefits

  • Versatile Counting: Provides flexible counting options with up/down counting and preset capability.
  • BCD Compatibility: Directly compatible with BCD-to-7 segment decoders for display applications.
  • Cascadability: Carry and borrow outputs allow for easy cascading of multiple counters for higher counting ranges.
  • Simplified Circuit Design: Integrated functions simplify the design of digital counting circuits.
  • Reliable Operation: Robust design ensures reliable performance in digital logic applications.

Additional Details

The MM74C192N operates from a supply voltage range of 3V to 15V and is available in a 16-pin DIP package. Key specifications include a maximum clock frequency of 5 MHz and a typical power dissipation of 5 mW. It is crucial to consult the datasheet for specific operating conditions, timing diagrams, and application guidelines to ensure proper and safe operation. The device is commonly used in digital systems requiring BCD counting and display functions.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess