EN
  • EN
  • DE

MM74HC138

Part No MM74HC138
Manufacturer Fairchild/ON Semiconductor
Description 3-to-8 Line Decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1224621-MM74HC138
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HC138 CAD Model

Description

The MM74HC138 is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by Fairchild Semiconductor (now ON Semiconductor). It accepts three binary address inputs (A0, A1, A2) and, depending on these inputs, activates one of its eight outputs (Y0 to Y7). The device also features three enable inputs (E1, E2, and E3, where E3 is active low) which must be at their appropriate logic levels for the device to function.

Applications:

  • Memory Addressing
  • Data Routing
  • Logic Decoding
  • Address Decoding
  • Peripheral Selection

Features:

  • High Speed: Operates at high speeds due to CMOS technology.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • 3-to-8 Line Decoding: Decodes a 3-bit binary input into one of eight outputs.
  • Three Enable Inputs: Provides flexibility in enabling or disabling the device.
  • Fanout Capability: Can drive a large number of similar devices.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.

Benefits:

  • Simplified Logic Design: Simplifies the design of digital circuits by providing a compact and efficient decoding function.
  • Reduced Component Count: Reduces the number of discrete logic gates required to implement a decoding function.
  • Improved System Performance: High-speed operation improves the overall performance of the system.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Increased System Reliability: Robust design ensures reliable operation in harsh environments.

Additional Details:

The MM74HC138 is typically available in a 16-pin DIP or SOIC package. The operating voltage range is typically 2V to 6V. The propagation delay is typically in the nanosecond range. The output drive capability is sufficient to drive multiple TTL or CMOS inputs. Detailed electrical characteristics, timing diagrams, and package information are available in the device's datasheet. The active-low enable input (E3) allows for easy cascading of multiple MM74HC138 devices to create larger decoders. The device is commonly used in memory systems to select one of several memory chips based on the address bus.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess