EN
  • EN
  • DE

MM74HC175MTCPBF2

Part No MM74HC175MTCPBF2
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079309-MM74HC175MTCPBF2
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74HC175MTCPBF2 CAD Model

Description

The MM74HC175MTCPBF2 is a Quad D Flip-Flop with Clear and Complementary Outputs from Fairchild Semiconductor/ON Semiconductor. This device contains four independent D flip-flops, each triggered by the positive-going edge of the clock signal. Each flip-flop has a data (D) input, a clock (CP) input, a clear (/CLR) input, and complementary outputs (Q and /Q). The /CLR input, when LOW, resets all flip-flops, forcing the Q outputs LOW and the /Q outputs HIGH, regardless of the clock or data inputs.

Applications

  • Shift Registers
  • Storage Registers
  • Control Registers
  • Buffer Registers
  • Memory Elements

Features

  • High speed: fMAX = 50 MHz (typical) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (maximum) at VCC = 5V
  • Wide operating voltage range: 2V to 6V
  • High noise immunity: NIM = 30 % VCC, NIL = 30 % VCC
  • Positive Edge Triggered
  • Complementary Outputs (Q and /Q)
  • Asynchronous Clear (/CLR) input

Benefits

  • Fast switching speeds for medium-performance applications
  • Extremely low power consumption makes it suitable for battery-powered devices.
  • Versatile operating voltage allows for use in various systems.
  • Reliable operation due to high noise immunity.
  • Provides both true and complemented outputs, eliminating the need for external inverters.
  • Asynchronous clear allows for easy initialization.

Additional Details

The MM74HC175MTCPBF2 is packaged in a TSSOP (Thin Shrink Small Outline Package). The operating temperature range is -40°C to +85°C. The asynchronous clear input allows for immediate resetting of the flip-flops, regardless of the clock signal. The complementary outputs provide added flexibility in system design. It's a versatile component for applications requiring storage and manipulation of digital data.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
NDK
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Crouse-Hinds
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess