EN
  • EN
  • DE

MM74LS299N

Part No MM74LS299N
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831127-MM74LS299N
Ultra Librarian 3D Model Ultra Librarian MM74LS299N CAD Model

Description

The MM74LS299N is an 8-bit Universal Shift Register with 3-STATE outputs manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device features parallel inputs and outputs, as well as serial input and output capabilities, making it highly versatile for a wide range of digital logic applications.

Applications

  • Data storage: It can be used as a temporary storage location for data in digital systems.
  • Sequence generation: Its shift register functionality allows for the creation of specific digital sequences.
  • Digital delay lines: By shifting data through the register, a controlled time delay can be introduced.
  • Serial-to-parallel and parallel-to-serial data conversion: This capability makes it suitable for interfacing between systems with different data transmission formats.
  • Arithmetic operations: Certain arithmetic functions, such as multiplication and division by powers of two, can be implemented using shift registers.

Features

  • 8-bit bidirectional shift register: Allows data to be shifted in either direction.
  • Parallel inputs and outputs: Provides easy access to all 8 bits simultaneously.
  • 3-STATE outputs: Enables the outputs to be disconnected from the bus, allowing multiple devices to share the same bus lines.
  • Asynchronous Master Reset: Clears the register to all zeros independently of the clock signal.
  • J-K serial inputs: Offers versatile serial data input options.
  • Low power consumption: Operates with a low power requirement, suitable for battery-powered applications.

Benefits

  • Versatile functionality: The combination of parallel and serial capabilities provides flexibility in system design.
  • Easy integration: The standard DIP package simplifies board layout and assembly.
  • Reduced component count: The integrated 8-bit register reduces the need for discrete components.
  • Improved system performance: The 3-STATE outputs minimize bus loading and improve signal integrity.
  • Simplified data manipulation: Bidirectional shifting simplifies data handling tasks.

Additional Details

The MM74LS299N operates from a 5V power supply and is TTL compatible. The operating temperature range is typically 0°C to +70°C. It is available in a 20-pin DIP package. The logic levels are standard TTL levels, with a HIGH level typically above 2.0V and a LOW level below 0.8V. The maximum clock frequency is typically around 25 MHz. The device has a propagation delay of around 15 ns. The input loading factor is typically 1 LS TTL load. The device is commonly used in computer systems, data processing equipment, and control systems.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess