EN
  • EN
  • DE

MMBTH10-NL

Part No MMBTH10-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831177-MMBTH10-NL
Ultra Librarian 3D Model Ultra Librarian MMBTH10-NL CAD Model

Description

The MMBTH10-NL is a VHF/UHF NPN bipolar junction transistor (BJT) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It's optimized for low-noise amplification in VHF and UHF applications. This transistor is designed to provide excellent gain and low noise figure in high-frequency circuits, making it ideal for sensitive receiver front-ends and high-performance amplifier stages. It is available in a SOT-23 package.

Applications:

  • VHF/UHF amplifiers
  • Low-noise amplifiers (LNAs)
  • Oscillators
  • Mixers
  • RF front-ends

Features:

  • Low Noise Figure: Provides excellent signal-to-noise ratio in sensitive applications.
  • High Transition Frequency (fT): Enables high-frequency performance in VHF and UHF bands.
  • High Power Gain: Offers strong signal amplification.
  • Surface Mount Package: Facilitates automated assembly and compact circuit designs.
  • NPN Transistor: Compatible with a wide range of circuit designs.

Benefits:

  • Enhanced Signal Quality: Low noise figure ensures clear and strong signal amplification.
  • Optimal High-Frequency Performance: High transition frequency allows use in VHF/UHF applications.
  • Compact Design: Small SOT-23 package reduces board space requirements.
  • Simplified Assembly: Surface mount technology allows automated assembly.
  • Reliable Operation: Designed for stable performance in high-frequency environments.

Technical Specifications:

The MMBTH10-NL features a collector-emitter voltage (VCEO) of 20V, a collector current (IC) of 25mA, and a transition frequency (fT) of approximately 5 GHz. The noise figure is typically 2.0 dB at 1 GHz. It operates over a temperature range of -55°C to +150°C and is packaged in a SOT-23 surface mount package. This transistor is an excellent choice for demanding high-frequency amplifier applications.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess