EN
  • EN
  • DE

MOC8101M

Part No MOC8101M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Description Fairchild DIP-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079827-MOC8101M
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC8101M CAD Model

Description

The MOC8101M is a high-voltage Solid State Relay (SSR) manufactured by ON Semiconductor (formerly Fairchild). It is designed for applications that require electrical isolation between control and load circuits. This SSR makes use of an optically coupled MOSFET to ensure dependable switching and isolation, making it suitable for use across many industrial and commercial applications.

Applications:

  • Industrial Controls: Used in programmable logic controllers (PLCs) and other industrial automation systems for switching various loads.
  • Motor Control: Employed to control small to medium-sized AC motors, providing isolation and preventing electrical noise from affecting control circuitry.
  • Lighting Control: Ideal for controlling lighting systems, including LED lighting and incandescent bulbs, offering improved reliability compared to traditional relays.
  • Heating and Cooling Systems: Incorporated in HVAC systems to manage heating elements, compressors, and fans, ensuring silent and reliable switching.
  • Medical Equipment: Applied in medical devices where electrical isolation is crucial for patient safety.

Features:

  • High Isolation Voltage: Offers significant electrical isolation between the input and output, ensuring safety and preventing ground loops.
  • Optically Isolated: Employs an LED and phototransistor to achieve isolation, reducing electrical interference.
  • Solid State: Provides faster switching speeds and a longer operational lifespan compared to electromechanical relays.
  • Surface Mount Package: The "M" designation usually suggests a surface mount package suitable for automated assembly processes.
  • Zero-Crossing Detection: Some SSRs include zero-crossing detection to minimize inrush current and electrical noise during switching.
  • High Surge Current Capability: Designed to withstand transient surges in current, thus increasing reliability.

Benefits:

  • Enhanced Reliability: Solid-state design eliminates mechanical wear and tear, resulting in an extended operational life.
  • Improved Safety: High isolation voltage guarantees improved safety for both operators and equipment.
  • Faster Switching: Solid-state switching delivers faster response times compared to electromechanical relays.
  • Reduced Electrical Noise: Optical isolation reduces electrical interference, leading to more consistent and precise control.
  • Compact Size: Surface mount package saves space on the PCB and simplifies automated assembly.
  • Silent Operation: SSRs operate without noise, making them suitable for environments where noise is a concern.

Additional Details:

The MOC8101M typically operates with an input voltage that is compatible with standard logic circuits (e.g., 3-32V DC). The output voltage and current ratings differ based on the specific model; it is generally designed for AC loads up to several amps and voltages. Consult the datasheet for precise specifications, including isolation voltage, switching time, and operating temperature range. Proper heat sinking may be required based on the load current. Snubber circuits might also be necessary for inductive loads to safeguard the SSR from voltage spikes.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Texas Instruments
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Meled
Lowest to $0.1113
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess