EN
  • EN
  • DE

MOCD221R2M

Part No MOCD221R2M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079852-MOCD221R2M
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOCD221R2M CAD Model

Description

The MOCD221R2M is a surface mount, dual-channel optocoupler manufactured by ON Semiconductor. It is designed to provide electrical isolation between input and output circuits. This device is characterized by a high current transfer ratio (CTR) and is suitable for applications requiring reinforced insulation.

Applications

  • Industrial Control Systems: Provides isolation in industrial control equipment.
  • Power Supplies: Used for feedback and control in switched-mode power supplies.
  • Digital Logic Inputs: Interfaces digital logic circuits while maintaining isolation.
  • Motor Control: Used for isolating control signals in motor drive circuits.

Features

  • Dual Channel: Contains two independent optocoupler channels in a single package.
  • Surface Mount: Designed for surface mount PCB assembly.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • High Isolation Voltage: Provides a high level of electrical isolation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Enhanced Safety: High isolation voltage protects circuits from voltage spikes and transients.
  • Space Saving: Dual channel design reduces component count and board space.
  • Reliable Performance: Provides consistent and dependable isolation.
  • Simplified Design: Integration of two channels simplifies circuit design.

Additional Details

The MOCD221R2M typically comes in an SOIC-8 package. Key electrical specifications include forward current, reverse voltage, collector-emitter voltage, and isolation voltage. Designers should consult the device datasheet for detailed specifications and application recommendations. It is well-suited for applications requiring a compact, reliable, and high-performance optocoupler. The operating temperature range and storage temperature range are also important considerations for ensuring reliable operation.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Omron
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess