EN
  • EN
  • DE

NC7WZ04K8X

Part No NC7WZ04K8X
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081581-NC7WZ04K8X
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC7WZ04K8X CAD Model

Description

The NC7WZ04K8X is a dual unbuffered inverter from ON Semiconductor (formerly Fairchild Semiconductor). It's designed for use in applications where signal inversion and buffering are required, often in digital logic circuits. Due to its unbuffered nature, it can also be utilized in oscillator circuits. It operates from a voltage range of 1.65V to 5.5V, making it versatile for various applications.

Applications

  • Oscillator Circuits: The unbuffered nature makes it suitable for building simple oscillators.
  • Signal Inversion: Inverts digital signals for logic implementation.
  • Clock Generation: Used in some clock generation circuits.
  • Level Translation: Can be used for simple voltage level shifting in some applications.
  • Pulse Shaping: Can be employed to sharpen or clean up digital pulses.

Features

  • Dual Inverter: Contains two independent inverters in a single package.
  • Unbuffered Output: Allows for more flexibility in circuit design, especially for oscillator applications.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • Tiny Footprint: Available in a space-saving 8-lead MicroPak package.
  • Pb-Free Package: RoHS compliant.

Benefits

  • Flexibility in Design: The unbuffered output provides designers with more options for circuit configurations.
  • Space Saving: The small package size reduces the overall board space required.
  • Low Power Consumption: Extends battery life in portable devices.
  • Versatile: Can be used in a variety of applications, from simple inversion to oscillator circuits.
  • Reliable Operation: Provides consistent and dependable signal inversion.

Additional Details

The NC7WZ04K8X is fabricated using advanced silicon gate CMOS technology. It features minimal propagation delay and low static current consumption. The operating temperature range is -40°C to +85°C. It is commonly used in applications where a simple, low-power inverter is required, or where the unbuffered output characteristic is beneficial for specific circuit designs.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Meled
Lowest to $0.1113
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Meled
Lowest to $0.1172

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess