EN
  • EN
  • DE

NDS7002

Part No NDS7002
Manufacturer Fairchild/ON Semiconductor
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1230893-NDS7002
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NDS7002 CAD Model

Description

The NDS7002 is a 60V N-Channel enhancement mode logic level MOSFET from Fairchild Semiconductor (now ON Semiconductor). It is designed for low-voltage, high-speed switching applications in power management and load switching circuits.

Applications:

  • DC-DC converters: For efficient voltage regulation.
  • Load switching: Controlling power to various circuits and devices.
  • Power management in portable devices: Efficient power control in battery-powered systems.
  • Motor control: Low-voltage motor control applications.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and heat generation.
  • Logic-level gate drive: Allows direct drive from logic circuits.
  • High-speed switching: Enables efficient operation in high-frequency applications.
  • Low gate charge: Reduces switching losses and improves efficiency.
  • Small signal switch: Suitable for low current and voltage applications.

Benefits:

  • High efficiency: Low RDS(on) reduces power dissipation, resulting in higher efficiency.
  • Simple gate drive: Logic-level gate drive simplifies circuit design.
  • Fast switching speed: Enables efficient operation in high-frequency switching applications.
  • Compact size: Small package size allows for space-saving designs.
  • Reliable performance: Robust design ensures reliable operation in various applications.

Additional Details:

The NDS7002 has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of approximately 320mA. The typical gate threshold voltage (VGS(th)) is 2.1V. It is available in a SOT-23 package. It is designed to operate over a temperature range of -55°C to +150°C. Its low gate charge (Qg) contributes to its fast switching speed and efficiency. It's commonly used in applications where a small, efficient, and logic-level controllable switch is needed.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1259 $57.9140
1,125+ $0.1028 $115.6500
1,725+ $0.1005 $173.3625
2,385+ $0.0970 $231.3450
3,090+ $0.0936 $289.2240
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess