EN
  • EN
  • DE

DCP010515BP-U/700

Part No DCP010515BP-U/700
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED 15V 67MA 7SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCP01B
Packaging Reel(TR)
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 15V
Current - Output (Max) 67mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Mounting Style SMD/SMT
Package 14-SMD Module (7 Leads), Gull Wing
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Operating Temperature Range -40°C ~ 100°C
Efficiency 82%
Power (Watts) - Max 510mW
Win Source Part Number 013851-DCP010515BP-U/700
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCP010515BP-U/700 CAD Model

Description

DCP010515BP-U/700 High-Efficiency Converter

The DCP010515BP-U/700 power module stands out with its exceptional efficiency and reliability. It is crafted to address the demands of high-precision electronic applications, making it indispensable for engineers and developers.

  • Applications:
  • Advanced Wireless Communication
  • Renewable Energy Systems
  • Medical Devices and Equipment
  • Smart Grid Applications
  • Features and Benefits:
  • Enhanced Efficiency: Optimized design for minimal energy loss.
  • Superior Voltage Regulation: Ensures consistency and precision.
  • Extended Temperature Range: Suitable for various environmental conditions.
  • Noise Reduction: Minimizes electromagnetic interference for clearer signals.
  • Robust Construction: Built to withstand mechanical stress and vibration.

The DCP010515BP-U/700 is a perfect choice for projects requiring top-tier energy conversion and voltage regulation. Its robust and adaptable features cater to advanced systems, ensuring top-notch performance and reliability.

You May Also Be Interested in

Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8059 $51.2236
10+ $10.5075 $105.0750
15+ $10.1791 $152.6865
21+ $9.8507 $206.8647
27+ $9.5224 $257.1048
36+ $8.5373 $307.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,470 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess