EN
  • EN
  • DE

NDS8433NL

Part No NDS8433NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081920-NDS8433NL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDS8433NL CAD Model

Description

The NDS8433NL is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor, now part of ON Semiconductor, optimized for high-efficiency synchronous rectification in DC-DC converters. It features very low on-resistance (RDS(on)) and gate charge (Qg) to minimize power losses and improve efficiency in power conversion applications. It is specifically designed for low voltage applications.

Applications:

  • Synchronous Rectification in DC-DC converters: Used to improve efficiency in voltage conversion circuits.
  • Load Switching: Efficiently controls power distribution to various loads.
  • Power Management in Portable Devices: Ideal for use in battery-powered devices like smartphones and laptops.
  • Adapter Circuits: Can be used in creating adapter circuits.
  • OR-ing FET applications: Used to provide redundant power sources.

Features:

  • N-Channel Enhancement Mode: Operates as an N-Channel MOSFET.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, which greatly increases efficiency.
  • Low Gate Charge (Qg): Reduces switching losses.
  • High-Speed Switching: Enables fast switching for high-frequency applications.
  • Surface Mount Package: Usually available in a SO-8 surface mount package.

Benefits:

  • Improved Efficiency: Very low RDS(on) and Qg reduce power losses, increasing efficiency.
  • Enhanced Performance: High switching speed allows for better performance in high-frequency circuits.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Compact Design: Surface mount package allows for use in space-constrained applications.
  • Higher Power Density: Improved efficiency enables higher power density in converter designs.

The NDS8433NL typically comes in a SO-8 surface mount package. The drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) ratings are important parameters to consider and are available in the device's datasheet. The datasheet should be consulted for precise electrical characteristics and application guidelines to ensure optimal performance in the intended application. It is designed to operate within specified temperature ranges.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess