The FAN7387V is a high-voltage half-bridge gate driver IC designed to drive MOSFETs and IGBTs in a variety of power electronics applications. It is manufactured by Fairchild/ON Semiconductor and is categorized as END-OF-LIFE. This driver is particularly useful in applications requiring high voltage and efficient switching.
Applications
- Plasma Display Panels (PDPs)
- HID ballasts
- High-voltage power supplies
- Induction heating systems
- Motor control applications
- Welding equipment
- DC-DC converters for high-voltage applications
Features
- Floating channel designed for bootstrap operation up to +600V
- Gate drive supply range from 10V to 20V
- Logic input compatible with 3.3V and 5V logic
- Under-voltage lockout (UVLO) protection for both high-side and low-side drivers
- Output source/sink current capability of typically 350mA / 650mA
- Matched propagation delay for both channels
- High dv/dt immunity
- Internal dead-time generation
Benefits
- Simplified gate drive circuitry for high-voltage applications
- Robust and reliable operation in demanding environments
- Improved system efficiency and performance
- Enhanced protection against voltage transients and noise
- Reduced component count and board space
- Compatibility with a wide range of MOSFETs and IGBTs
- Protection against shoot-through
Additional Details
The FAN7387V provides a robust and efficient solution for driving high-side and low-side power switches. The integrated bootstrap diode simplifies the design and reduces external component count. The device includes under-voltage lockout protection to prevent damage to the power switches during startup or under low-voltage conditions. The internal dead-time generation prevents shoot-through, improving system reliability. Refer to the Fairchild/ON Semiconductor datasheet for detailed specifications, application circuits, and layout recommendations. Due to being categorized as END-OF-LIFE, it is important to consider alternative solutions for new designs.