The OP-16FZ is a high-performance operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This op-amp is part of a family of devices that are renowned for their accuracy, stability, and reliability in demanding applications.
Key Features
- High Precision: The OP-16FZ offers exceptional precision with very low offset voltage and drift, ensuring accuracy in measurement and control systems.
- Low Noise: It exhibits low noise performance, making it ideal for audio applications and other sensitive instrumentation where signal integrity is paramount.
- Stable with High Capacitive Loads: The device is designed to remain stable with high capacitive loads, a critical feature for maintaining signal fidelity and system stability.
- Wide Supply Range: The operational amplifier can operate from a wide range of supply voltages, offering flexibility in various power environments.
- Robust Output Drive Capability: The OP-16FZ can drive heavy loads while maintaining its performance characteristics, suitable for driving actuators or other high-current devices.
Applications
The OP-16FZ is versatile and can be used in a multitude of applications. Some of its most common uses include:
- Precision instrumentation
- Data acquisition systems
- Active filters
- Audio equipment
- Analog-to-digital converters
Technical Specifications
With a focus on providing robust performance, the OP-16FZ offers the following technical specifications:
- Offset Voltage: Typically under 100 µV
- Offset Voltage Drift: Typically under 1 µV/°C
- Input Noise Voltage: Typically under 0.1 µV p-p (0.1 Hz to 10 Hz)
- Supply Voltage Range: ±2.5 V to ±18 V
- Output Current: Up to 20 mA
For those seeking a reliable and precise operational amplifier for their next project or product design, the OP-16FZ from Analog Devices Inc. offers the quality and performance that professionals have come to expect from a leading semiconductor manufacturer.