EN
  • EN
  • DE

NM24C02UM8X

Part No NM24C02UM8X
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082481-NM24C02UM8X
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM24C02UM8X CAD Model

Description

The NM24C02UM8X is a 2K (256 x 8) Serial EEPROM manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It is a non-volatile memory device that uses a two-wire serial interface for communication, making it suitable for applications requiring low pin count and low power consumption. This EEPROM is commonly used for storing configuration data, calibration settings, and other small amounts of data that need to be retained even when power is off.

Applications

  • Consumer Electronics: Storage of user preferences, settings, and calibration data in TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Storage of configuration parameters, sensor calibration data, and system identification information in programmable logic controllers (PLCs) and other industrial devices.
  • Automotive Electronics: Storage of vehicle identification numbers (VIN), diagnostic trouble codes (DTCs), and other vehicle-specific data in automotive control units (ECUs).
  • Medical Devices: Storage of calibration data, patient information, and device settings in medical instruments and equipment.
  • Smart Cards: Storage of user credentials, security keys, and transaction history in smart cards and secure tokens.

Features

  • 2K (256 x 8) EEPROM: Provides 2048 bits of non-volatile storage capacity.
  • Two-Wire Serial Interface: Uses I2C (Inter-Integrated Circuit) communication protocol, minimizing pin count and simplifying interfacing with microcontrollers.
  • Low Voltage Operation: Operates from a single 1.8V to 5.5V power supply, making it suitable for low-power applications.
  • Low Power Consumption: Consumes minimal current during read, write, and standby operations, extending battery life in portable devices.
  • Write Protection: Includes a write protect feature to prevent accidental data corruption.
  • Self-Timed Write Cycle: Simplifies write operations by automatically timing the write cycle.
  • High Endurance: Supports up to 1 million write cycles per byte, ensuring long-term data retention.
  • Data Retention: Retains data for up to 100 years.
  • Small Package: Available in a compact UM8 package, saving board space.

Benefits

  • Non-Volatile Memory: Retains data even when power is off, ensuring reliable storage of critical information.
  • Easy to Interface: The two-wire serial interface simplifies communication with microcontrollers and other devices.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • High Reliability: Offers high endurance and long data retention, ensuring reliable performance over time.
  • Compact Size: The small package saves board space, enabling smaller and lighter electronic devices.
  • Write Protection: Prevents accidental data corruption, ensuring data integrity.

Technical Specifications

The NM24C02UM8X EEPROM has the following key specifications:

  • Memory Size: 2K (256 x 8)
  • Interface: I2C (Two-Wire Serial)
  • Operating Voltage: 1.8V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Write Cycle Time: 5 ms (maximum)
  • Data Retention: 100 years
  • Endurance: 1,000,000 write cycles per byte
  • Package: UM8

You May Also Be Interested in

Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Sunlord
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Meled
Lowest to $0.1113
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess