EN
  • EN
  • DE

6AV72300CA302CA0

Part No 6AV72300CA302CA0
Manufacturer Siemens
Catalog Industrial Equipment
Description SIMATIC IPC377E
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Industrial PCs
Mfr Siemens
Series SIMATIC
Package Box
Product Status Active
Type Panel PC
Core Processor Intel® Celeron® N3160 , 4 Core
Storage Supports SATA
Memory DDR3L SODIMM (8GB Installed)
Display Type 12" Touchscreen
Expansion Type mini PCIe
Voltage - Supply 24VDC
Mounting Type Panel Mount, VESA Mount
Temperature Range - Operating 0°C ~ 45°C
Ingress Protection IP40/IP65 - Dust Tight, Water Resistant
Operating System Supports Windows 7/10
Approval Agency CE, cULus, EAC, FCC, RCM, UL
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1042117-6AV72300CA302CA0
Ultra Librarian 3D Model Ultra Librarian 6AV72300CA302CA0 CAD Model

Description

The Siemens 1042117-6AV72300CA302CA0 is a panel PC from the SIMATIC series.

  • Type: touchscreen panel PC with a 12" display
  • Processor: Intel Celeron N3160 4-core processor
  • Package: box
  • Ingress Protection: IP40/IP65
  • Operating Systems: Windows 7/10
  • Voltage: 24VDC
  • Mounting: panel or VESA mount
  • Operating Temperature Range: 0°C to 45°C
  • Status: active
  • REACH: unaffected
  • Approvals: CE, cULus, EAC, FCC, RCM, and UL
  • Storage: SATA storage
  • Memory: DDR3L SODIMM memory (8GB installed)

You May Also Be Interested in

Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess