EN
  • EN
  • DE

NM24C16LEM8X

Part No NM24C16LEM8X
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082484-NM24C16LEM8X
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM24C16LEM8X CAD Model

Description

The NM24C16LEM8X is a 16K (2048 x 8) Serial EEPROM manufactured by ON Semiconductor. It is designed for applications requiring non-volatile storage of configuration data, calibration settings, and other critical information. This EEPROM utilizes a two-wire I2C serial interface for communication, enabling easy integration with microcontrollers and other digital systems.

Applications

  • Consumer Electronics: Used in TVs, set-top boxes, DVD players, and other consumer electronics devices for storing user preferences, channel settings, and calibration data.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), data loggers, and industrial sensors for storing configuration parameters, sensor calibration data, and system identification information.
  • Automotive Electronics: Utilized in automotive control units (ECUs) for storing vehicle identification numbers (VIN), diagnostic trouble codes (DTCs), and other vehicle-specific data.
  • Medical Devices: Used in medical instruments and equipment for storing calibration data, patient information, and device settings.
  • Smart Cards: Employed in smart cards and secure tokens for storing user credentials, security keys, and transaction history.

Features

  • 16K (2048 x 8) EEPROM: Provides 16,384 bits of non-volatile storage capacity.
  • Two-Wire Serial Interface: Uses I2C (Inter-Integrated Circuit) communication protocol for simple interfacing with microcontrollers.
  • Low Voltage Operation: Operates from a single 1.8V to 5.5V power supply, suitable for low-power applications.
  • Low Power Consumption: Minimizes power consumption during read, write, and standby operations.
  • Write Protection: Includes a hardware write protect feature to prevent accidental data corruption.
  • Self-Timed Write Cycle: Simplifies write operations by automatically timing the write cycle.
  • High Endurance: Supports up to 1 million write cycles per byte, ensuring long-term data retention.
  • Data Retention: Retains data for up to 100 years.
  • Small Package: Available in a compact EM8 package, saving board space.

Benefits

  • Non-Volatile Memory: Retains data even when power is off, ensuring reliable storage of critical information.
  • Easy to Interface: The two-wire serial interface simplifies communication with microcontrollers and other devices.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • High Reliability: Offers high endurance and long data retention, ensuring reliable performance over time.
  • Compact Size: The small package saves board space, enabling smaller and lighter electronic devices.
  • Write Protection: Prevents accidental data corruption, ensuring data integrity.

Technical Specifications

The NM24C16LEM8X EEPROM has the following key specifications:

  • Memory Size: 16K (2048 x 8)
  • Interface: I2C (Two-Wire Serial)
  • Operating Voltage: 1.8V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Write Cycle Time: 5 ms (maximum)
  • Data Retention: 100 years
  • Endurance: 1,000,000 write cycles per byte
  • Package: EM8

You May Also Be Interested in

Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Meled
Lowest to $0.1172
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Crouse-Hinds
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess