EN
  • EN
  • DE

NM24C16LZEM8X

Part No NM24C16LZEM8X
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082485-NM24C16LZEM8X
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM24C16LZEM8X CAD Model

Description

The NM24C16LZEM8X is a 16K (2048 x 8) Serial EEPROM produced by ON Semiconductor. This non-volatile memory chip is designed for storing small amounts of data, such as configuration settings and calibration values, in a wide variety of electronic devices. It uses a two-wire I2C serial interface, making it easy to integrate into systems with microcontrollers. The device features low power consumption, high endurance, and long data retention, making it suitable for demanding applications.

Applications

  • Consumer Electronics: Used in TVs, set-top boxes, DVD players, and other devices for storing user preferences and settings.
  • Industrial Control Systems: Used in PLCs, sensors, and other industrial equipment for storing calibration data and configuration parameters.
  • Automotive Electronics: Used in ECUs for storing vehicle identification numbers (VIN), diagnostic trouble codes, and other vehicle-specific information.
  • Medical Devices: Used in medical instruments for storing calibration data and device settings.
  • Security Systems: Used in security cameras and alarm systems for storing configuration data and access codes.

Features

  • 16K (2048 x 8) EEPROM: Provides 16,384 bits of non-volatile storage.
  • Two-Wire Serial Interface: Uses the I2C communication protocol for easy interfacing with microcontrollers.
  • Low Voltage Operation: Operates from 1.8V to 5.5V.
  • Low Power Consumption: Consumes minimal power during read, write, and standby modes.
  • Write Protection: Protects against accidental data corruption.
  • Self-Timed Write Cycle: Simplifies write operations by automatically timing the write cycle.
  • High Endurance: Supports up to 1 million write cycles per byte.
  • Data Retention: Retains data for up to 100 years.
  • Small Package: Available in an 8-pin EM8 package.

Benefits

  • Non-Volatile Storage: Data is retained even when power is removed.
  • Easy Integration: The I2C interface simplifies interfacing with microcontrollers.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Reliability: Offers high endurance and long data retention.
  • Compact Design: The small package saves board space.
  • Data Security: Write protection prevents accidental data changes.

Technical Specifications

Key technical specifications for the NM24C16LZEM8X:

  • Memory Size: 16K (2048 x 8)
  • Interface: I2C (Two-Wire Serial)
  • Operating Voltage: 1.8V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Write Cycle Time: 5 ms (maximum)
  • Data Retention: 100 years
  • Endurance: 1,000,000 write cycles per byte
  • Package: EM8

You May Also Be Interested in

ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Sunlord
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess