EN
  • EN
  • DE

NMC27C64Q

Part No NMC27C64Q
Manufacturer Fairchild/ON Semiconductor
Description 65,536-BIT (8192 X 8) CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1231817-NMC27C64Q
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC27C64Q CAD Model

Description

The NMC27C64Q is a 64K (65,536 bits) UV Erasable Programmable Read-Only Memory (EPROM) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is a non-volatile memory device that can be electrically programmed by the user, and its contents can be erased by exposure to ultraviolet light. This EPROM is suitable for storing firmware, boot code, and other data that needs to be retained even when power is removed.

Applications

  • Embedded Systems: Used to store firmware and boot code in embedded systems.
  • Microcontroller Programs: Stores program code for microcontrollers.
  • Industrial Control Systems: Employed in industrial control systems to store configuration data.
  • Data Storage: Serves as a non-volatile storage medium for various data types.
  • Development Platforms: Used in prototyping and development platforms for storing and testing code.

Features

  • 64K Memory Capacity: Provides 65,536 bits of storage.
  • UV Erasable: Allows for reprogramming by exposing the chip to ultraviolet light.
  • Non-Volatile: Retains data even when power is removed.
  • Fast Access Time: Enables quick retrieval of stored data.
  • Wide Operating Voltage Range: Operates within a broad range of supply voltages.

Benefits

  • Reprogrammability: Allows for easy updating and modification of stored data.
  • Data Retention: Ensures data is preserved even during power outages.
  • Fast Data Retrieval: Enables quick access to stored information.
  • Versatile Application: Suitable for a wide range of embedded systems and memory applications.
  • Easy Integration: Simple interface for seamless integration with other components.

Additional Details

The NMC27C64Q's key specifications include its access time, operating voltage, and programming voltage. Erasing the EPROM requires exposure to UV light of a specific wavelength for a specified duration. After erasing, the device can be reprogrammed using an EPROM programmer. The EPROM is typically packaged in a ceramic package with a quartz window to allow for UV light exposure. Proper handling and storage are essential to prevent damage and ensure reliable operation. The programming process involves applying specific voltages to the device's pins to store data in the memory cells.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess