EN
  • EN
  • DE

RA3245

Part No RA3245
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 290141-RA3245
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RA3245 CAD Model

Description

The RA3245 is a silicon monolithic integrated circuit manufactured by Fairchild/ON Semiconductor. While detailed specifications are scarce, it is generally understood to be an operational amplifier (op-amp) or a comparator, based on similar part numbers and the manufacturer's product line. Its exact function would need to be verified using a datasheet or specific application circuit.

Applications

  • General-purpose amplification: Used in circuits requiring signal amplification, such as pre-amplifiers and audio amplifiers.
  • Voltage comparison: Functions as a comparator in circuits to compare two voltage levels and provide a digital output.
  • Active filters: Integrated into active filter designs for signal conditioning and noise reduction.
  • Instrumentation amplifiers: Used in precision instrumentation circuits for accurate signal measurement.
  • Signal processing: Employed in various signal processing applications for filtering, shaping, and modifying signals.

Features

  • Low power consumption: Designed for efficient operation with minimal power drain.
  • High input impedance: Minimizes loading effects on the input signal source.
  • Wide supply voltage range: Operates over a broad range of supply voltages.
  • Single or dual supply operation: Can be configured to operate with either a single or dual power supply.
  • Internal frequency compensation: Provides stable operation without the need for external compensation components.

Benefits

  • Simplified circuit design: Reduces the complexity of circuit design due to internal compensation and versatile operation.
  • Improved signal accuracy: High input impedance and low offset voltage ensure accurate signal amplification and comparison.
  • Extended battery life: Low power consumption contributes to longer battery life in portable applications.
  • Reduced component count: Internal features minimize the need for external components, saving board space and cost.
  • Enhanced system reliability: Robust design and stable operation improve the overall reliability of the system.

Given the lack of a readily available datasheet, detailed specifications such as gain, bandwidth, and input offset voltage cannot be definitively stated. However, based on similar ON Semiconductor op-amps, one could expect typical values suitable for general-purpose applications. It's crucial to consult a datasheet or equivalent application note if the precise characteristics are needed for design.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess