EN
  • EN
  • DE

RC1117S5T

Part No RC1117S5T
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 290778-RC1117S5T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC1117S5T CAD Model

Description

The RC1117S5T is a low dropout (LDO) linear regulator from Fairchild Semiconductor (now ON Semiconductor). It is designed to provide a stable and accurate output voltage with low dropout voltage, making it suitable for various electronic applications requiring regulated power.

Applications:

  • Post Regulation for Switching Supplies: Used to further stabilize the output voltage of switching power supplies.
  • Battery Chargers: Employed in battery charging circuits to provide a constant voltage and current.
  • Microprocessor Power Supplies: Powers microprocessors and microcontrollers, ensuring stable operation.
  • Motherboard Applications: Found on motherboards to regulate voltage for various components.
  • Set-Top Boxes: Used in set-top boxes to supply regulated power.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, improving efficiency.
  • Output Current of 800mA: Capable of supplying up to 800mA of output current.
  • Adjustable or Fixed Output Voltage: Available in adjustable or fixed voltage options (e.g., 3.3V, 5V).
  • Internal Current Limiting: Protects the regulator from overcurrent conditions.
  • Thermal Overload Protection: Prevents damage from excessive heat.
  • Reverse Battery Protection: Prevents damage if the battery is connected with reversed polarity.
  • Available in SOT-223 Package: A compact surface-mount package.

Benefits:

  • Stable Output Voltage: Provides a consistent output voltage, ensuring reliable operation of connected devices.
  • High Efficiency: Low dropout voltage enhances efficiency, reducing power loss and heat generation.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Protection: Safeguards the regulator from overheating, enhancing reliability.
  • Compact Size: SOT-223 package allows for use in space-constrained applications.

Additional Details:

The RC1117S5T operates over a wide input voltage range. The dropout voltage is typically around 1.2V at the rated output current. It is commonly used in applications where a stable and regulated voltage source is required from a slightly higher input voltage. Careful attention should be paid to thermal management to ensure the regulator operates within its specified temperature range, particularly at higher output currents.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6602 $58.5632
39+ $3.0042 $117.1638
60+ $2.9094 $174.5640
83+ $2.8159 $233.7197
107+ $2.7223 $291.2861
142+ $2.4405 $346.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess