EN
  • EN
  • DE

RC2951MC

Part No RC2951MC
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 182560-RC2951MC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC2951MC CAD Model

Description

The RC2951MC is a low dropout (LDO) voltage regulator manufactured by Fairchild/ON Semiconductor. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This makes it suitable for battery-powered applications and other situations where the input voltage may vary.

Applications:

  • Battery-Powered Devices
  • Portable Electronics
  • Post-Regulation for Switching Power Supplies
  • Microcontroller Power Supplies
  • Low-Noise Applications

Features:

  • Low Dropout Voltage
  • Fixed or Adjustable Output Voltage Options
  • Overcurrent Protection
  • Overtemperature Protection
  • Reverse Battery Protection
  • Low Quiescent Current
  • Available in various package options (e.g., SOIC, SOT-223)

Benefits:

  • Extends battery life due to low quiescent current
  • Provides stable and reliable power to sensitive circuits
  • Protects the regulator and the load from damage due to overcurrent or overtemperature conditions
  • Simplifies system design with built-in protection features
  • Reduces noise and ripple in the output voltage
  • Offers flexibility in choosing the appropriate output voltage and package for the application

Additional Details:

The RC2951MC typically offers a dropout voltage of a few hundred millivolts, meaning it can maintain a regulated output even when the input voltage is only slightly higher than the output voltage. It often includes built-in protection features such as overcurrent limiting and thermal shutdown to prevent damage to the regulator and the connected load. The low quiescent current minimizes power consumption when the regulator is in standby mode. Available in both fixed and adjustable output voltage versions.

Note: Always refer to the official Fairchild/ON Semiconductor datasheet for the RC2951MC for the most accurate and up-to-date information regarding specifications, operating conditions, and application guidelines, including specific voltage options and package details.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess