The RDS035L03 is an N-channel power MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for efficient power switching applications, particularly in low-voltage, high-current scenarios. Its key features include low on-resistance (Rds(on)) and fast switching speeds, contributing to reduced power losses and improved system efficiency.
Applications:
- DC-DC converters
- Load switching
- Power management circuits
- Motor control circuits
- Battery management systems
Features:
- N-Channel MOSFET
- Low on-resistance (Rds(on))
- Fast switching speed
- Low gate charge
- Logic Level Gate Drive
- RoHS Compliant
Benefits:
- High energy efficiency due to low on-resistance
- Reduced power losses and heat generation
- Improved system performance with fast switching speeds
- Simplified gate drive requirements due to low gate charge
- Directly driven by logic circuits due to logic level gate drive
- Environmentally friendly due to RoHS compliance
Additional Details:
The RDS035L03 typically features a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) rating dependent on the package and operating conditions. Its low on-resistance (Rds(on)) is a significant advantage, minimizing conduction losses. The fast switching speed reduces switching losses, further improving efficiency. The low gate charge simplifies the gate drive requirements, allowing it to be driven directly by logic circuits. The RDS035L03 is often available in surface-mount packages, facilitating automated assembly and minimizing board space. Its combination of low on-resistance, fast switching speed, and logic-level gate drive makes it well-suited for various power management applications in portable devices and other electronic systems.
Note: Always refer to the official ON Semiconductor datasheet for the most accurate and up-to-date specifications and application guidelines.