EN
  • EN
  • DE

RFP15N06L

Part No RFP15N06L
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Description 15A, 50V and 60V, 0.140 Ohm, Logic Level N-Channel Power MOSFETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 294079-RFP15N06L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFP15N06L CAD Model

Description

The RFP15N06L is an N-Channel enhancement mode power MOSFET manufactured by Fairchild/ON Semiconductor. It is designed for high-speed switching applications and offers efficient power management capabilities. This MOSFET features a low gate charge and fast switching speeds, making it suitable for various power control and conversion circuits.

Applications

  • DC-DC Converters: Used for efficient voltage regulation in power supplies.
  • Load Switching: Provides reliable switching for various loads in electronic systems.
  • Power Management in Portable Devices: Enables efficient power control in battery-powered devices.
  • Motor Control: Controls the speed and direction of small DC motors.
  • LED Lighting: Used in LED drivers for efficient and reliable lighting solutions.

Features

  • N-Channel Enhancement Mode: Allows for easy drive and control.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power conversion circuits.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Avalanche Energy Rated: Provides robustness against voltage transients.

Benefits

  • Improved Efficiency: Reduces power losses and improves overall system efficiency.
  • Simplified Circuit Design: Easier to integrate into power control circuits due to N-Channel characteristics.
  • Enhanced Reliability: Robust design ensures stable performance under varying conditions.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation.
  • Compact Design: Enables smaller and more efficient power supply designs.

Additional Details

The RFP15N06L typically comes in a TO-220 package, which allows for efficient heat dissipation. Key electrical specifications include a drain-source voltage (VDS) rating of 60V, a continuous drain current (ID) rating of 15A, and a typical on-resistance (RDS(on)) of around 0.08 ohms at a gate-source voltage (VGS) of 10V. The gate threshold voltage is typically between 2V and 4V. Its operating temperature range is typically from -55°C to +175°C. These specifications are crucial for selecting the appropriate MOSFET for a given application and ensuring optimal performance and reliability.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $11.4253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess