EN
  • EN
  • DE

RV4145

Part No RV4145
Manufacturer Fairchild/ON Semiconductor
Description Low Power Ground Fault Interrupter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1244757-RV4145
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RV4145 CAD Model

Description

The RV4145 is a low-power operational amplifier designed for a wide range of applications requiring precision and low power consumption. Manufactured by Fairchild/ON Semiconductor, this amplifier is suitable for battery-powered devices, portable instrumentation, and sensor signal conditioning.

Applications

  • Precision voltage amplification
  • Sensor signal conditioning (e.g., temperature, pressure, light)
  • Battery-powered instrumentation
  • Portable medical devices
  • Active filter circuits
  • Data acquisition systems
  • Low-power audio amplification

Features

  • Low supply current: Typically consumes a very small amount of power, extending battery life in portable applications.
  • Wide supply voltage range: Operates effectively over a range of supply voltages, offering flexibility in circuit design.
  • High open-loop gain: Provides a high gain, enabling accurate amplification of weak signals.
  • Low input bias current: Minimizes errors due to input current, ensuring accurate signal processing.
  • Rail-to-rail output swing: Allows the output voltage to swing close to the supply rails, maximizing the dynamic range.
  • Input common-mode voltage range includes ground: Simplifies single-supply operation.
  • Available in small packages: Suitable for space-constrained applications.

Benefits

  • Extended battery life: Low power consumption is ideal for battery-powered devices.
  • High accuracy: High gain and low input bias current ensure precise signal amplification.
  • Versatile: Suitable for a wide range of applications due to its wide supply voltage range and rail-to-rail output swing.
  • Simplified circuit design: Input common-mode voltage range includes ground, simplifying single-supply operation.
  • Compact size: Small packages enable use in space-constrained applications.

Additional Details

The RV4145 is typically available in surface-mount packages, making it suitable for automated assembly. It is designed to operate over a wide temperature range, making it robust for various environmental conditions. The amplifier's low noise characteristics make it suitable for applications where signal integrity is critical. The datasheet provides detailed electrical characteristics, including input offset voltage, input offset current, and common-mode rejection ratio.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess