EN
  • EN
  • DE

S93C56ADP

Part No S93C56ADP
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 310985-S93C56ADP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S93C56ADP CAD Model

Description

The S93C56ADP is a Microwire Serial EEPROM manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device provides a non-volatile memory solution for applications requiring small amounts of data storage. Its simple 3-wire Microwire interface makes it easy to integrate with microcontrollers and other digital systems. It's commonly used for storing configuration data, calibration settings, and other essential information that needs to be retained even when power is removed.

Applications

  • Consumer Electronics: Used in TVs, DVD players, and other home entertainment devices to store user preferences, channel settings, and other configuration data.
  • Automotive Electronics: Found in car radios, instrument clusters, and other automotive electronic modules for storing vehicle settings, diagnostic data, and calibration parameters.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs), sensors, and data loggers for storing configuration parameters, calibration data, and operating parameters.
  • Medical Devices: Employed in medical instruments for storing patient data, device settings, and calibration information.
  • Office Automation Equipment: Utilized in printers, scanners, and copiers for storing configuration settings and firmware updates.

Features

  • Memory Size: 2K bits (256 x 8) or 4K bits (512 x 8), depending on the specific configuration.
  • Interface: Microwire (3-wire serial interface) for easy communication with microcontrollers.
  • Operating Voltage: Operates at a wide voltage range, typically between 2.5V and 5.5V.
  • Low Power Consumption: Designed for low-power applications, minimizing battery drain in portable devices.
  • Write Protection: Includes a write protect function to prevent accidental data corruption.
  • High Endurance: Offers a high number of write/erase cycles for reliable data storage.
  • Data Retention: Provides long-term data retention, ensuring data is preserved even when power is removed.
  • Package: Available in small surface-mount packages such as SOIC-8 or DIP-8 for easy integration.

Benefits

  • Non-Volatile Storage: Retains data even when power is off, ensuring critical information is preserved.
  • Simple Interface: Microwire interface simplifies integration into existing systems.
  • Low Power: Minimizes energy consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides dependable data storage with high endurance and data retention.
  • Compact Size: Small package size allows for use in space-constrained applications.
  • Cost-Effective: Provides an economical solution for non-volatile memory needs.

Additional Details

The S93C56ADP utilizes the Microwire serial interface, which consists of three wires: Chip Select (CS), Clock (SK), and Data Input/Output (DI/DO). The device is programmed and read through this interface. The write protect function can be enabled to prevent accidental overwriting of the data stored in the EEPROM. The specific operating temperature range is typically within the industrial temperature range of -40°C to +85°C, though it is essential to refer to the specific datasheet for precise details.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $7.4093
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $39.1695
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0658
Sunlord
Need more? Email Us
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess