The SB29003TFNL is a Schottky Barrier Rectifier manufactured by Fairchild/ON Semiconductor. It is designed for high-efficiency rectification and fast switching applications. This device is characterized by its very low forward voltage drop, which minimizes power loss and improves overall system efficiency. The 'TFNL' designation typically refers to the package type, which in this case is a PowerDI or similar flat lead package, suitable for surface-mount mounting and offering excellent thermal performance.
Applications:
- Switching power supplies
- Freewheeling diodes in converters
- Polarity protection applications
- High-frequency inverters
- DC-DC converters
- Portable Devices
Features:
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- High power density
- RoHS compliant
Benefits:
- Improved system efficiency due to reduced power loss
- Enhanced protection against voltage spikes
- Stable performance in high-frequency circuits
- Enables smaller and lighter designs
- Environmentally friendly due to RoHS compliance
Additional Details:
The SB29003TFNL typically features a repetitive peak reverse voltage (VRRM) of 30V and a forward current (IF) of 9A. The operating temperature range is typically -55°C to +150°C. The forward voltage (VF) is generally very low, typically around 0.3V at the rated forward current. Its fast switching speed makes it suitable for applications where minimizing switching losses is critical. The package provides excellent heat dissipation, enabling operation at higher currents without overheating. The device is commonly used in applications requiring efficient power conversion and reliable operation under harsh conditions. The specific datasheet from ON Semiconductor provides more precise electrical characteristics and package dimensions.