EN
  • EN
  • DE

SC29432VZ

Part No SC29432VZ
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091523-SC29432VZ
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC29432VZ CAD Model

Description

The SC29432VZ is a low dropout (LDO) voltage regulator manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This regulator is suitable for a wide range of applications requiring efficient and reliable power management.

Applications

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Post-regulation for switching power supplies
  • Industrial control systems
  • Automotive applications

Features

  • Low dropout voltage: Operates with a minimal difference between input and output voltage.
  • High output accuracy: Provides a stable and regulated output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overcurrent protection: Protects the regulator and load from damage.
  • Thermal shutdown: Provides additional protection against overheating.
  • Enable/disable control: Allows for easy power sequencing.
  • Fixed or adjustable output voltage options: Offers flexibility in application.

Benefits

  • Extended battery life: Low quiescent current and high efficiency minimize power consumption.
  • Stable output voltage: Provides reliable power to sensitive electronic components.
  • Robust protection: Protects against overcurrent and overheating conditions.
  • Simplified design: Easy to integrate into various applications.
  • Cost-effective: Optimizes performance while minimizing cost.

Additional Details

The SC29432VZ typically features a low dropout voltage in the range of a few hundred millivolts. It is available in various package options, including surface-mount and through-hole packages. The output current capability depends on the specific variant and thermal conditions, but is typically in the range of several hundred milliamperes to a few amperes. Consult the datasheet for detailed specifications, application notes, and thermal considerations. External capacitors are typically required for stability and transient response. The operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.6115
Shikues
Lowest to $0.0318
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess