EN
  • EN
  • DE

SG6932DZ

Part No SG6932DZ
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Description Green-Mode PFC / Forward PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 319805-SG6932DZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG6932DZ CAD Model

Description

The SG6932DZ is a highly integrated current-mode PWM controller optimized for flyback converter applications. It features low standby power consumption and comprehensive protection functions, making it suitable for various power supply designs requiring high efficiency and reliability.

Applications

  • AC/DC adapters for laptops, mobile phones, and other portable devices.
  • Offline power supplies for home appliances and consumer electronics.
  • LED lighting power supplies.
  • Standby power supplies.

Features

  • Low startup current and low operating current.
  • Current-mode PWM control.
  • Built-in leading-edge blanking.
  • Programmable switching frequency.
  • Internal slope compensation.
  • Cycle-by-cycle current limiting.
  • Over-voltage protection (OVP).
  • Overload protection (OLP).
  • Short-circuit protection (SCP).
  • Over-temperature protection (OTP).
  • Frequency Jittering for improved EMI performance.

Benefits

  • Reduced standby power consumption, meeting stringent energy efficiency requirements.
  • Improved system reliability due to comprehensive protection features.
  • Simplified design, reducing the number of external components.
  • Enhanced EMI performance through frequency jittering.
  • Cost-effective solution for power supply designs.

Additional Details

The SG6932DZ utilizes a current-mode PWM control scheme for stable operation and good transient response. Its built-in leading-edge blanking helps to eliminate false triggering caused by the power diode reverse recovery. It supports a programmable switching frequency, allowing designers to optimize the performance for specific applications. For detailed technical specifications, including voltage and current ratings, switching frequency range, and protection threshold levels, refer to the official datasheet from ON Semiconductor.

You May Also Be Interested in

Broadcom Limited
Lowest to $39.1695
M/A-Com Technology Solutions
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $7.4093
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0404

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess