EN
  • EN
  • DE

SGW13N60UFTM

Part No SGW13N60UFTM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Description Not available to order .
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002034-SGW13N60UFTM
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGW13N60UFTM CAD Model

Description

The SGW13N60UFTM is a 600V, 13A N-Channel SuperFET® II MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for high-voltage, high-speed switching applications with enhanced body diode ruggedness. SuperFET® II MOSFETs leverage charge balance technology to achieve lower on-resistance and gate charge, resulting in improved efficiency and performance.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in power factor correction (PFC) stages, flyback converters, and resonant converters in various power supply designs.
  • Uninterruptible Power Supplies (UPS): Implemented in UPS systems for efficient power switching and energy storage.
  • Motor Drives: Employed in motor control applications for high-speed switching and efficient power delivery.
  • Lighting Ballasts: Found in electronic ballasts for fluorescent and LED lighting systems.
  • Induction Heating: Used in induction heating applications for high-frequency power switching.

Features:

  • 600V Drain-Source Voltage (VDS): High voltage rating suitable for high-voltage applications.
  • 13A Continuous Drain Current (ID): Capable of handling up to 13 Amps of continuous drain current.
  • Low On-Resistance (RDS(on)): Low on-resistance minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Fast switching speed reduces switching losses and improves overall performance.
  • Enhanced Body Diode Ruggedness: Rugged body diode withstands reverse recovery stress, enhancing reliability.
  • Avalanche Rated: Avalanche rated for added robustness against voltage transients.

Benefits:

  • High Efficiency: Delivers high efficiency, reducing power loss and heat generation.
  • Improved Performance: Offers fast switching speed and low on-resistance for improved performance in switching applications.
  • Enhanced Reliability: Rugged body diode and avalanche rating enhance reliability and robustness.
  • Simplified Design: Simplifies design with optimized characteristics for switching applications.
  • Cost-Effective Solution: Provides a cost-effective solution for high-voltage, high-speed switching applications.

The SGW13N60UFTM typically comes in a TO-220F package, which provides good thermal performance. It is important to consult the official datasheet from ON Semiconductor for detailed specifications, including drain-source voltage, drain current, on-resistance, gate charge, and thermal characteristics. The datasheet also provides application notes and design guidelines for optimal performance and reliability. The SuperFET® II technology enables the device to have excellent switching characteristics and low conduction losses, making it a good choice for efficient power conversion.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Shikues
Lowest to $0.0318

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess