EN
  • EN
  • DE

SHH5N90

Part No SHH5N90
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 320664-SHH5N90
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SHH5N90 CAD Model

Description

The SHH5N90 is a high-voltage N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for high-voltage switching applications, offering fast switching speeds, low on-resistance, and robust performance. It is commonly used in power supplies, motor control circuits, and other high-power applications.

Applications:

  • Switch-Mode Power Supplies (SMPS): Power factor correction (PFC) and DC-DC converters.
  • Motor Control: Brushless DC (BLDC) motor drives and AC motor inverters.
  • Lighting Ballasts: Electronic ballasts for fluorescent and LED lighting.
  • Uninterruptible Power Supplies (UPS): Inverters and battery chargers.
  • High-Voltage Switching Circuits: Solid-state relays and high-voltage switches.

Features:

  • High Voltage: Rated for 900V, enabling use in high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Avalanche Rated: Withstands transient voltage spikes and improves reliability.
  • TO-220 Package: Provides good thermal performance and easy mounting.

Benefits:

  • High Efficiency: Low on-resistance minimizes conduction losses.
  • Improved Reliability: Avalanche rating and robust design ensure stable performance.
  • Reduced Power Dissipation: Minimizes heat generation and improves thermal management.
  • Simplified Circuit Design: Easy to drive and control.
  • Cost-Effective Solution: Provides a balance of performance and cost.

Additional Details:

The SHH5N90 has a continuous drain current (ID) rating of typically around 5A. Its gate threshold voltage (VGS(th)) is typically between 2V and 4V. The input capacitance (Ciss) and output capacitance (Coss) are important parameters for switching applications. The TO-220 package allows for easy heatsinking to improve thermal performance.

You May Also Be Interested in

Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess