EN
  • EN
  • DE

SSP7N60B

Part No SSP7N60B
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Description 600V N-Channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 341649-SSP7N60B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSP7N60B CAD Model

Description

The SSP7N60B is a 600V N-Channel MOSFET produced by Fairchild/ON Semiconductor. Designed for high-voltage, high-speed switching applications, this MOSFET provides good performance and reliability, making it appropriate for a range of power electronics applications.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Electronic Ballasts for Lighting
  • DC-DC Converters
  • AC-DC Power Adapters

Features

  • High voltage: 600V drain-source breakdown voltage
  • Low on-state resistance (Rds(on)): Reduces conduction losses
  • Fast switching speed: Minimizes switching losses
  • High ruggedness: Provides reliable operation in demanding environments
  • Avalanche rated: Can withstand voltage transients
  • TO-220 package: Facilitates easy mounting and thermal management

Benefits

  • Improved efficiency: Low Rds(on) and fast switching contribute to reduced power losses.
  • Enhanced reliability: Avalanche rating provides protection against voltage spikes.
  • Simplified design: Easy integration into various power electronic circuits.
  • Reduced heat dissipation: Lower power losses result in cooler operation.
  • Cost-effective: Provides a balance of performance and cost.

Technical Specifications

The SSP7N60B has a drain-source voltage (Vds) of 600V, a gate-source voltage (Vgs) of ±30V, and a continuous drain current (Id) of 7A at 25°C. Its typical on-resistance (Rds(on)) is 1.2 Ohms at Vgs = 10V. The total gate charge (Qg) is approximately 21 nC. The device is packaged in TO-220.

Designed for operation across a wide temperature range, with a maximum junction temperature of 150°C, its switching characteristics enable efficient performance in high-frequency power conversion systems. Its avalanche energy rating ensures that the device can handle voltage transients without damage, contributing to overall system robustness.

The SSP7N60B from Fairchild/ON Semiconductor is a reliable and efficient MOSFET for a variety of power electronic applications. It combines high voltage, low on-resistance, and fast switching capabilities, making it a useful component in modern power conversion designs.

You May Also Be Interested in

Samsung
Lowest to $5.8755
Samsung
Need more? Email Us
Sunlord
Lowest to $0.0785
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,416 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess