EN
  • EN
  • DE

SSR3055A

Part No SSR3055A
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 341709-SSR3055A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSR3055A CAD Model

Description

The SSR3055A is an NPN bipolar junction transistor (BJT) manufactured by Fairchild/ON Semiconductor. This transistor is designed for medium-power switching and amplifier applications. It is commonly used in power supplies, motor control circuits, and audio amplifiers due to its robust characteristics and cost-effectiveness.

Applications

  • Power Supplies: Used as a switching element in linear power supplies and DC-DC converters.
  • Motor Control: Employed in motor drivers to control the speed and direction of small DC motors.
  • Audio Amplifiers: Integrated in audio amplifier circuits for signal amplification.
  • Relay Drivers: Used as a driver for electromechanical relays and solenoids.
  • General Purpose Switching: Utilized in various switching circuits for controlling different loads.

Features

  • NPN Bipolar Junction Transistor (BJT): Provides efficient current amplification.
  • Medium Power Dissipation: Suitable for applications requiring moderate power handling.
  • High Collector-Emitter Voltage (VCEO): Withstands high voltage levels.
  • High Collector Current (IC): Capable of handling significant current.
  • Low Saturation Voltage (VCE(sat)): Minimizes power loss during conduction.
  • Through-Hole Package: Simplifies mounting and heat dissipation.

Benefits

  • Efficient Amplification: Provides effective current amplification for signal processing.
  • Robust Performance: High voltage and current ratings ensure reliable operation.
  • Low Power Loss: Low saturation voltage minimizes power dissipation, improving efficiency.
  • Easy Mounting: Through-hole package simplifies assembly and provides mechanical stability.
  • Cost-Effective: Offers a good balance of performance and cost for various applications.
  • Wide Availability: Readily available from multiple distributors.

Additional Details

Key technical specifications include collector-emitter voltage (VCEO), collector current (IC), and saturation voltage (VCE(sat)). Consult the manufacturer's datasheet for comprehensive electrical characteristics, thermal resistance values, and safe operating area (SOA) information. Proper thermal management, which may include a heat sink, is crucial to prevent overheating and maintain consistent performance. Always follow the manufacturer’s guidelines for proper handling, soldering, and usage to ensure the reliability and longevity of the component.

You May Also Be Interested in

Samsung
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Broadcom Limited
Lowest to $39.1695
Freescale Semiconductor - NXP
Lowest to $3.2640
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us
Sunlord
Lowest to $0.0658

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess