EN
  • EN
  • DE

TMC2490AR2C

Part No TMC2490AR2C
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description Multistandard Digital Video Encoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 372249-TMC2490AR2C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMC2490AR2C CAD Model

Description

The TMC2490AR2C is a stepper motor driver integrated circuit (IC) manufactured by Fairchild/ON Semiconductor. This IC is designed to control stepper motors, which are used in a wide variety of applications requiring precise positioning and motion control. The TMC2490AR2C integrates various functionalities necessary for driving stepper motors, including current control, microstepping, and protection features. Its design aims to simplify the control of stepper motors and reduce the need for external components.

Applications:

  • Robotics: Used for precise motion control in robotic arms and automated systems.
  • CNC Machines: Controls the movement of axes in CNC milling machines and lathes.
  • 3D Printers: Drives the movement of the print head and build platform in 3D printers.
  • Surveillance Cameras: Used for pan and tilt control in security cameras.
  • Medical Equipment: Provides accurate positioning in medical devices such as pumps and scanners.

Features:

  • Microstepping: Enables smooth and precise motor control by dividing each full step into smaller microsteps.
  • Current Control: Regulates the current flowing through the motor windings for efficient operation.
  • Integrated Protection: Includes over-current, over-temperature, and short-circuit protection.
  • Simple Interface: Easy-to-use interface for controlling the motor speed, direction, and position.
  • Low Power Consumption: Designed for efficient power usage to minimize heat generation.

Benefits:

  • Precise Motion Control: Microstepping provides smooth and accurate positioning.
  • Improved Motor Performance: Current control optimizes motor efficiency and torque.
  • Enhanced System Reliability: Integrated protection features prevent damage to the motor and driver.
  • Simplified Design: Reduces the complexity of stepper motor control systems.
  • Energy Efficient: Low power consumption minimizes energy waste and heat.

The TMC2490AR2C has specific technical specifications including supply voltage range, output current capability, microstepping resolution, and thermal resistance. The supply voltage range defines the operating voltage for the IC, and the output current capability specifies the maximum current that can be delivered to the motor windings. Microstepping resolution determines the number of microsteps per full step, affecting the smoothness of the motor's movement. Thermal resistance indicates the IC's ability to dissipate heat. The IC is typically available in a surface mount package, such as a quad flat package (QFP), suitable for automated assembly. Detailed specifications can be found in the manufacturer's datasheet.

The integration of microstepping, current control, and protection features makes the TMC2490AR2C a versatile and reliable solution for stepper motor control. Its ability to provide precise and efficient motor control makes it suitable for diverse applications requiring accurate positioning and motion.

You May Also Be Interested in

Pulse
Lowest to $6.2566
Mini-Circuits
Lowest to $9.5370
Texas Instruments
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Lowest to $8.4592
Broadcom Limited
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess