EN
  • EN
  • DE

UA1458HC

Part No UA1458HC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Description Integrated Circuit Operational Amplifier LM1458H/UA1458HC FAIRCHILD H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101864-UA1458HC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA1458HC CAD Model

Description

The UA1458HC is a dual operational amplifier (op-amp) manufactured by Fairchild/ON Semiconductor. It's a general-purpose amplifier designed for a wide range of analog applications. It offers stable performance and is commonly used in signal conditioning, amplification, and filtering circuits.

Applications

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and other audio circuits.
  • Signal Conditioning: Employed in sensor signal amplification and filtering.
  • Active Filters: Implemented in low-pass, high-pass, and band-pass filter designs.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits.
  • Instrumentation Amplifiers: Employed in building instrumentation amplifiers for precise measurements.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • High Open-Loop Gain: Provides high voltage amplification for precise signal control.
  • Low Input Bias Current: Minimizes errors due to input bias current.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Internal Frequency Compensation: Simplifies circuit design by eliminating the need for external compensation components.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.

Benefits

  • Versatile Application: Suitable for a wide variety of analog circuit designs.
  • Simplified Design: Internal frequency compensation simplifies circuit design.
  • Reliable Performance: Offers stable performance over a wide range of operating conditions.
  • Cost-Effective: Provides a cost-effective solution for dual op-amp applications.
  • Reduced Component Count: Integrates two op-amps into a single package, reducing component count and board space.

Additional Details

The UA1458HC typically operates with a dual power supply, such as ±15V, but can also operate with a single supply. It has a typical gain-bandwidth product in the MHz range, indicating its ability to amplify signals over a certain frequency range. The slew rate is another important parameter, determining how quickly the output voltage can change. Detailed electrical characteristics, such as input offset voltage, input bias current, and output voltage swing, can be found in the manufacturer's datasheet. It's also important to check the package type (e.g., DIP, SOIC) for proper board mounting.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Microchip Technology
IC CROSSPOINT SWITCH 16X16 / Backplane, Telecommunications, Video Switch IC 16 Channel 196-FCBGA (15x15)
Lowest to $115.9031
Kemet
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess